Vishay Precision Group Ptf56, 61.9 Kohm, +/0.01% , 10 Ppm Vishay PTF5661K900TYR7

Description
PTF56, 61.9 kOhm, +/- 0.01% , 10 ppm
Description
PTF56, 61.9 kOhm, +/- 0.01% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 61.9 Kohm, +/0.01% , 10 Ppm Vishay - 58C1519 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 61.9 Kohm, +/0.01% , 10 Ppm Vishay
58C1519
Ptf56, 61.9 Kohm, +/0.01% , 10 Ppm Vishay 58C1519
PTF56, 61.9 kOhm, +/- 0.01% , 10 ppm

PTF56, 61.9 kOhm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1519
Product Name Ptf56, 61.9 Kohm, +/0.01% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details