Vishay Precision Group Ptf56, 61.9 Kohm, +/0.1% , 5 Ppm Vishay PTF5661K900BZR7

Description
PTF56, 61.9 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 61.9 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 61.9 Kohm, +/0.1% , 5 Ppm Vishay - 58C1504 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 61.9 Kohm, +/0.1% , 5 Ppm Vishay
58C1504
Ptf56, 61.9 Kohm, +/0.1% , 5 Ppm Vishay 58C1504
PTF56, 61.9 kOhm, +/- 0.1% , 5 ppm

PTF56, 61.9 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1504
Product Name Ptf56, 61.9 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details