Vishay Precision Group Ptf56, 60.3 Kohm, +/0.02% , 10 Ppm Vishay PTF5660K300QYR8

Description
PTF56, 60.3 kOhm, +/- 0.02% , 10 ppm
Description
PTF56, 60.3 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 60.3 Kohm, +/0.02% , 10 Ppm Vishay - 58C1443 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 60.3 Kohm, +/0.02% , 10 Ppm Vishay
58C1443
Ptf56, 60.3 Kohm, +/0.02% , 10 Ppm Vishay 58C1443
PTF56, 60.3 kOhm, +/- 0.02% , 10 ppm

PTF56, 60.3 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1443
Product Name Ptf56, 60.3 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details