Vishay Precision Group Ptf56, 600 Ohm, +/1% , 5 Ppm Vishay PTF56600R00FZBF

Description
PTF56, 600 Ohm, +/- 1% , 5 ppm
Description
PTF56, 600 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 600 Ohm, +/1% , 5 Ppm Vishay - 58C1477 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 600 Ohm, +/1% , 5 Ppm Vishay
58C1477
Ptf56, 600 Ohm, +/1% , 5 Ppm Vishay 58C1477
PTF56, 600 Ohm, +/- 1% , 5 ppm

PTF56, 600 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1477
Product Name Ptf56, 600 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details