PTF-56 600 .1% T-16 EK E3
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 600ohms .1% 5ppm
METAL FILM RESISTOR, 600 OHM, 125mW, 0.1%; Resistance:600ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-PTF56600R00BZEK-ND | PTF56600R00BZEK | 65K1821 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 600 Ohm, 125Mw, 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |