Metal Film Resistors - Through Hole 1/8watt 600ohms .1% 5ppm
METAL FILM RESISTOR, 600 OHM, 125mW, 0.1%; Resistance:600ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56600R00BZBF | 19C8041 |
| Product Name | Metal Film Resistors - | Metal Film Resistor, 600 Ohm, 125Mw, 0.1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leaded |
| Resistance Range | 600 ohms | 600 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 5 ±ppm/°C |