Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF565K8280BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5.828Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5.828Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF565K8280BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF565K8280BYEK
Vishay/DaleMetal Film Resistors - PTF565K8280BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5.828Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5.828Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF565K8280BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF565K8280BYEK-ND
Through Hole Resistors PTF565K8280BYEK-ND
5.828 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

5.828 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF565K8280BYEK PTF565K8280BYEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5828 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details