Vishay Precision Group Ptf56, 5.76 Kohm, +/1% , 10 Ppm Vishay PTF565K7600FYWF

Description
PTF56, 5.76 kOhm, +/- 1% , 10 ppm
Description
PTF56, 5.76 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.76 Kohm, +/1% , 10 Ppm Vishay - 58C0675 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.76 Kohm, +/1% , 10 Ppm Vishay
58C0675
Ptf56, 5.76 Kohm, +/1% , 10 Ppm Vishay 58C0675
PTF56, 5.76 kOhm, +/- 1% , 10 ppm

PTF56, 5.76 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0675
Product Name Ptf56, 5.76 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details