Vishay Intertechnology, Inc. Through Hole Resistors PTF565K7600AZEB

Description
5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF5.76KGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF5.76KGCT-ND
Through Hole Resistors PTF5.76KGCT-ND
5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF5.76KGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF5.76KGTR-ND
Through Hole Resistors PTF5.76KGTR-ND
5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

5.76 kOhms ±0.05% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 5.76K OHM .05% 5 PPM 1/8W - PTF565K7600AZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM .05% 5 PPM 1/8W
PTF565K7600AZEB
RES 5.76K OHM .05% 5 PPM 1/8W PTF565K7600AZEB
RES 5.76Kohm .05% 5 PPM 1/8W

RES 5.76Kohm .05% 5 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF5.76KGCT-ND PTF565K7600AZEB
Product Name Through Hole Resistors RES 5.76K OHM .05% 5 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details