Vishay Precision Group Ptf56, 5.62 Kohm, +/1% , 10 Ppm Vishay PTF565K6200FYWF

Description
PTF56, 5.62 kOhm, +/- 1% , 10 ppm
Description
PTF56, 5.62 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.62 Kohm, +/1% , 10 Ppm Vishay - 58C0644 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.62 Kohm, +/1% , 10 Ppm Vishay
58C0644
Ptf56, 5.62 Kohm, +/1% , 10 Ppm Vishay 58C0644
PTF56, 5.62 kOhm, +/- 1% , 10 ppm

PTF56, 5.62 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0644
Product Name Ptf56, 5.62 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details