Vishay Precision Group Ptf56, 5.6 Kohm, +/1% , 15 Ppm Vishay PTF565K6000FXR6

Description
PTF56, 5.6 kOhm, +/- 1% , 15 ppm
Description
PTF56, 5.6 kOhm, +/- 1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.6 Kohm, +/1% , 15 Ppm Vishay - 58C0619 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.6 Kohm, +/1% , 15 Ppm Vishay
58C0619
Ptf56, 5.6 Kohm, +/1% , 15 Ppm Vishay 58C0619
PTF56, 5.6 kOhm, +/- 1% , 15 ppm

PTF56, 5.6 kOhm, +/- 1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0619
Product Name Ptf56, 5.6 Kohm, +/1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details