Vishay Precision Group Ptf56, 5.56 Kohm, +/1% , 5 Ppm Vishay PTF565K5600FZR6

Description
PTF56, 5.56 kOhm, +/- 1% , 5 ppm
Description
PTF56, 5.56 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.56 Kohm, +/1% , 5 Ppm Vishay - 58C0614 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.56 Kohm, +/1% , 5 Ppm Vishay
58C0614
Ptf56, 5.56 Kohm, +/1% , 5 Ppm Vishay 58C0614
PTF56, 5.56 kOhm, +/- 1% , 5 ppm

PTF56, 5.56 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0614
Product Name Ptf56, 5.56 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details