Vishay Precision Group Ptf56, 5.315 Kohm, +/0.1% , 5 Ppm Vishay PTF565K3150BZWF

Description
PTF56, 5.315 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 5.315 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.315 Kohm, +/0.1% , 5 Ppm Vishay - 58C0576 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.315 Kohm, +/0.1% , 5 Ppm Vishay
58C0576
Ptf56, 5.315 Kohm, +/0.1% , 5 Ppm Vishay 58C0576
PTF56, 5.315 kOhm, +/- 0.1% , 5 ppm

PTF56, 5.315 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0576
Product Name Ptf56, 5.315 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers