Vishay Precision Group Ptf56, 5.25 Kohm, +/0.1% , 10 Ppm Vishay PTF565K2500BYR6

Description
PTF56, 5.25 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 5.25 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.25 Kohm, +/0.1% , 10 Ppm Vishay - 58C0562 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.25 Kohm, +/0.1% , 10 Ppm Vishay
58C0562
Ptf56, 5.25 Kohm, +/0.1% , 10 Ppm Vishay 58C0562
PTF56, 5.25 kOhm, +/- 0.1% , 10 ppm

PTF56, 5.25 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0562
Product Name Ptf56, 5.25 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details