Vishay Precision Group Ptf56, 5.025 Kohm, +/0.1% , 10 Ppm Vishay PTF565K0250BYWF

Description
PTF56, 5.025 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 5.025 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5.025 Kohm, +/0.1% , 10 Ppm Vishay - 58C0511 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5.025 Kohm, +/0.1% , 10 Ppm Vishay
58C0511
Ptf56, 5.025 Kohm, +/0.1% , 10 Ppm Vishay 58C0511
PTF56, 5.025 kOhm, +/- 0.1% , 10 ppm

PTF56, 5.025 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0511
Product Name Ptf56, 5.025 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details