Vishay Precision Group Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF565K0000TZBF

Description
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF565K0000TZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF565K0000TZBF
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF565K0000TZBF
Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 5 Kohm, +/0.01% , 5 Ppm Vishay - 58C0497 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5 Kohm, +/0.01% , 5 Ppm Vishay
58C0497
Ptf56, 5 Kohm, +/0.01% , 5 Ppm Vishay 58C0497
PTF56, 5 kOhm, +/- 0.01% , 5 ppm

PTF56, 5 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF565K0000TZBF 58C0497
Product Name Res Metal Film 5K Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 5 Kohm, +/0.01% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details