Vishay Precision Group Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R PTF565K0000TYR6

Description
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R - PTF565K0000TYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
PTF565K0000TYR6
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R PTF565K0000TYR6
Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 5 Kohm, +/0.01% , 10 Ppm Vishay - 58C0493 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5 Kohm, +/0.01% , 10 Ppm Vishay
58C0493
Ptf56, 5 Kohm, +/0.01% , 10 Ppm Vishay 58C0493
PTF56, 5 kOhm, +/- 0.01% , 10 ppm

PTF56, 5 kOhm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF565K0000TYR6 58C0493
Product Name Res Metal Film 5K Ohm 0.01% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R Ptf56, 5 Kohm, +/0.01% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details