Vishay Precision Group Ptf56, 5 Kohm, +/0.5% , 5 Ppm Vishay PTF565K0000DZR8

Description
PTF56, 5 kOhm, +/- 0.5% , 5 ppm
Description
PTF56, 5 kOhm, +/- 0.5% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 5 Kohm, +/0.5% , 5 Ppm Vishay - 58C0473 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5 Kohm, +/0.5% , 5 Ppm Vishay
58C0473
Ptf56, 5 Kohm, +/0.5% , 5 Ppm Vishay 58C0473
PTF56, 5 kOhm, +/- 0.5% , 5 ppm

PTF56, 5 kOhm, +/- 0.5% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0473
Product Name Ptf56, 5 Kohm, +/0.5% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details