Vishay Precision Group Through Hole Resistors PTF565K0000BZBF

Description
PTF-56 5K .1% T-16 B14
Request a Quote Datasheet
Description
PTF-56 5K .1% T-16 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-PTF565K0000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF565K0000BZBF-ND
Through Hole Resistors 541-PTF565K0000BZBF-ND
PTF-56 5K .1% T-16 B14

PTF-56 5K .1% T-16 B14

Buy Now Datasheet
Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF565K0000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF565K0000BZBF
Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF565K0000BZBF
Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay - 19C8038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay
19C8038
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay 19C8038
METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-PTF565K0000BZBF-ND PTF565K0000BZBF 19C8038
Product Name Through Hole Resistors Res Metal Film 5K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details