Vishay Precision Group Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R PTF565K0000BYR6

Description
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R - PTF565K0000BYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R
PTF565K0000BYR6
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R PTF565K0000BYR6
Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-PTF565K0000BYR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF565K0000BYR6CT-ND
Through Hole Resistors 541-PTF565K0000BYR6CT-ND
PTF-56 5K .1% T-13 RE6

PTF-56 5K .1% T-13 RE6

Buy Now Datasheet
Through Hole Resistors - 541-PTF565K0000BYR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF565K0000BYR6TR-ND
Through Hole Resistors 541-PTF565K0000BYR6TR-ND
PTF-56 5K .1% T-13 RE6

PTF-56 5K .1% T-13 RE6

Buy Now Datasheet
Ptf56, 5 Kohm, +/0.1% , 10 Ppm Vishay - 58C0462 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 5 Kohm, +/0.1% , 10 Ppm Vishay
58C0462
Ptf56, 5 Kohm, +/0.1% , 10 Ppm Vishay 58C0462
PTF56, 5 kOhm, +/- 0.1% , 10 ppm

PTF56, 5 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF565K0000BYR6 541-PTF565K0000BYR6CT-ND 58C0462
Product Name Res Metal Film 5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Ptf56, 5 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details