Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF565K0000BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF565K0000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF565K0000BYEK
Vishay/DaleMetal Film Resistors - PTF565K0000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 5Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF565K0000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF565K0000BYEK-ND
Through Hole Resistors 541-PTF565K0000BYEK-ND
PTF-56 5K .1% T-13 EK E3

PTF-56 5K .1% T-13 EK E3

Buy Now Datasheet
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay - 84R1765 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay
84R1765
Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay 84R1765
METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5KOHM, 125mW, 0.1%; Resistance:5kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF565K0000BYEK 541-PTF565K0000BYEK-ND 84R1765
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 5Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details