Vishay Precision Group Ptf56, 59.524 Ohm, +/0.05% , 10 Ppm Vishay PTF5659R524AYWF

Description
PTF56, 59.524 Ohm, +/- 0.05% , 10 ppm
Description
PTF56, 59.524 Ohm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 59.524 Ohm, +/0.05% , 10 Ppm Vishay - 58C1179 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 59.524 Ohm, +/0.05% , 10 Ppm Vishay
58C1179
Ptf56, 59.524 Ohm, +/0.05% , 10 Ppm Vishay 58C1179
PTF56, 59.524 Ohm, +/- 0.05% , 10 ppm

PTF56, 59.524 Ohm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1179
Product Name Ptf56, 59.524 Ohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers