Vishay Precision Group Ptf56, 59.95 Kohm, +/0.1% , 15 Ppm Vishay PTF5659K950BXR7

Description
PTF56, 59.95 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 59.95 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 59.95 Kohm, +/0.1% , 15 Ppm Vishay - 58C1171 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 59.95 Kohm, +/0.1% , 15 Ppm Vishay
58C1171
Ptf56, 59.95 Kohm, +/0.1% , 15 Ppm Vishay 58C1171
PTF56, 59.95 kOhm, +/- 0.1% , 15 ppm

PTF56, 59.95 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1171
Product Name Ptf56, 59.95 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details