Vishay Intertechnology, Inc. Through Hole Resistors PTF5659K000QXEB

Description
59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF59KFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF59KFTR-ND
Through Hole Resistors PTF59KFTR-ND
59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF59KFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF59KFCT-ND
Through Hole Resistors PTF59KFCT-ND
59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

59 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 59K OHM .02% 15 PPM 1/8W - PTF5659K000QXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM .02% 15 PPM 1/8W
PTF5659K000QXEB
RES 59K OHM .02% 15 PPM 1/8W PTF5659K000QXEB
RES 59Kohm .02% 15 PPM 1/8W

RES 59Kohm .02% 15 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF59KFTR-ND PTF5659K000QXEB
Product Name Through Hole Resistors RES 59K OHM .02% 15 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers