Vishay Precision Group Ptf56, 59 Kohm, +/0.1% , 15 Ppm Vishay PTF5659K000BXWF

Description
PTF56, 59 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 59 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 59 Kohm, +/0.1% , 15 Ppm Vishay - 58C1152 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 59 Kohm, +/0.1% , 15 Ppm Vishay
58C1152
Ptf56, 59 Kohm, +/0.1% , 15 Ppm Vishay 58C1152
PTF56, 59 kOhm, +/- 0.1% , 15 ppm

PTF56, 59 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1152
Product Name Ptf56, 59 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details