Res Metal Film 597 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Resistor,Metal Film,597Ohms,300WV,.
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56597R00BZR6 | 58C1186 |
| Product Name | Res Metal Film 597 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R | Resistor,metal Film,597Ohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.1000 +/- % |