Vishay Precision Group Ptf56, 58.1 Kohm, +/0.02% , 5 Ppm Vishay PTF5658K100QZR7

Description
PTF56, 58.1 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 58.1 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 58.1 Kohm, +/0.02% , 5 Ppm Vishay - 58C1142 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 58.1 Kohm, +/0.02% , 5 Ppm Vishay
58C1142
Ptf56, 58.1 Kohm, +/0.02% , 5 Ppm Vishay 58C1142
PTF56, 58.1 kOhm, +/- 0.02% , 5 ppm

PTF56, 58.1 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1142
Product Name Ptf56, 58.1 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details