Vishay Precision Group Ptf56, 57.014 Kohm, +/0.1% , 5 Ppm Vishay PTF5657K014BZR8

Description
PTF56, 57.014 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 57.014 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 57.014 Kohm, +/0.1% , 5 Ppm Vishay - 58C1105 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 57.014 Kohm, +/0.1% , 5 Ppm Vishay
58C1105
Ptf56, 57.014 Kohm, +/0.1% , 5 Ppm Vishay 58C1105
PTF56, 57.014 kOhm, +/- 0.1% , 5 ppm

PTF56, 57.014 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1105
Product Name Ptf56, 57.014 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details