Vishay Precision Group Ptf-56 56K .1% T-16 B14 Vishay PTF5656K000BZBF

Description
PTF-56 56K .1% T-16 B14
Description
PTF-56 56K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 56K .1% T-16 B14 Vishay - 95M8450 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 56K .1% T-16 B14 Vishay
95M8450
Ptf-56 56K .1% T-16 B14 Vishay 95M8450
PTF-56 56K .1% T-16 B14

PTF-56 56K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95M8450
Product Name Ptf-56 56K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details