Vishay Precision Group Ptf-56 55.004K 1% T-13 B14 Vishay PTF5655K004FYBF

Description
PTF-56 55.004K 1% T-13 B14
Description
PTF-56 55.004K 1% T-13 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 55.004K 1% T-13 B14 Vishay - 73P5406 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 55.004K 1% T-13 B14 Vishay
73P5406
Ptf-56 55.004K 1% T-13 B14 Vishay 73P5406
PTF-56 55.004K 1% T-13 B14

PTF-56 55.004K 1% T-13 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73P5406
Product Name Ptf-56 55.004K 1% T-13 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details