Vishay Precision Group Ptf56, 54 Ohm, +/1% , 10 Ppm Vishay PTF5654R000FYR7

Description
PTF56, 54 Ohm, +/- 1% , 10 ppm
Description
PTF56, 54 Ohm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 54 Ohm, +/1% , 10 Ppm Vishay - 58C1034 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 54 Ohm, +/1% , 10 Ppm Vishay
58C1034
Ptf56, 54 Ohm, +/1% , 10 Ppm Vishay 58C1034
PTF56, 54 Ohm, +/- 1% , 10 ppm

PTF56, 54 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1034
Product Name Ptf56, 54 Ohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details