Vishay Precision Group Ptf-56 54.1K .1% T-13 S09 Vishay PTF5654K100BYSA

Description
PTF-56 54.1K .1% T-13 S09
Description
PTF-56 54.1K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 54.1K .1% T-13 S09 Vishay - 58C1015 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 54.1K .1% T-13 S09 Vishay
58C1015
Ptf-56 54.1K .1% T-13 S09 Vishay 58C1015
PTF-56 54.1K .1% T-13 S09

PTF-56 54.1K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1015
Product Name Ptf-56 54.1K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details