Vishay Intertechnology, Inc. RES 51.1K OHM .1% 15 PPM 1/8W PTF5651K100BXEB

Description
RES 51.1Kohm .1% 15 PPM 1/8W
Request a Quote Datasheet
Description
RES 51.1Kohm .1% 15 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM .1% 15 PPM 1/8W - PTF5651K100BXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM .1% 15 PPM 1/8W
PTF5651K100BXEB
RES 51.1K OHM .1% 15 PPM 1/8W PTF5651K100BXEB
RES 51.1Kohm .1% 15 PPM 1/8W

RES 51.1Kohm .1% 15 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF51.1KETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF51.1KETR-ND
Through Hole Resistors PTF51.1KETR-ND
51.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

51.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF51.1KECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF51.1KECT-ND
Through Hole Resistors PTF51.1KECT-ND
51.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

51.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5651K100BXEB PTF51.1KETR-ND
Product Name RES 51.1K OHM .1% 15 PPM 1/8W Through Hole Resistors
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details