Vishay Precision Group Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF5650R000BZR6

Description
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R - PTF5650R000BZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
PTF5650R000BZR6
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF5650R000BZR6
Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 50 Ohm, +/0.1% , 5 Ppm Vishay - 58C0789 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 50 Ohm, +/0.1% , 5 Ppm Vishay
58C0789
Ptf56, 50 Ohm, +/0.1% , 5 Ppm Vishay 58C0789
PTF56, 50 Ohm, +/- 0.1% , 5 ppm

PTF56, 50 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5650R000BZR6 58C0789
Product Name Res Metal Film 50 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R Ptf56, 50 Ohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details