Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 50ohms .1% 10ppm
50 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Metal Film Resistors 1/8watt 50ohms .1% 10ppm Product overview: PTF5650R000BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650R000BYEK can be used for catalog matching and distributor lookup.
Vishay PTF5650R000BYEK Resistor
METAL FILM RESISTOR, 50 OHM, 125MW, 0.1%; RESISTANCE:50OHM; PRODUCT RANGE:PTF SERIES; POWER RATING:125MW; RESISTANCE TOLERANCE:¦ 0.1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
METAL FILM RESISTOR, 50 OHM, 125mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | PTF5650R000BYEK | 541-PTF5650R000BYEK-ND | 53-PTF5650R000BYEK | 8499004 | 16343321 | 70201437 | 41K9057 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Resistor | Through Hole Resistors | Resistor | Resistor;Metal Film;Res 50 Ohms;Pwr-Rtg0.125 W;Tol 0.1%;Axial | Metal Film Resistor, 50 Ohm, 125Mw, 0.1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | Axial Leads | Axial Leaded | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |