Vishay Precision Group METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK PTF5650R000BYBF

Description
METAL FILM/PRECISION,1/8W, 50,.1%,10PPM,BULK
Request a Quote
Description
METAL FILM/PRECISION,1/8W, 50,.1%,10PPM,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK - PTF5650R000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK
PTF5650R000BYBF
METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK PTF5650R000BYBF
METAL FILM/PRECISION,1/8W, 50,.1%,10PPM,BULK

METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK

Supplier's Site
Metal Film Resistor, 50 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8039 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8039
Metal Film Resistor, 50 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8039
METAL FILM RESISTOR, 50 OHM, 125mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 50 OHM, 125mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5650R000BYBF 19C8039
Product Name METAL FILM/PRECISION,1/8W,50,.1%,10PPM,BULK Metal Film Resistor, 50 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers