Metal Film Resistors - Through Hole 1/8watt 50ohms .05% 10ppm
Metal Film Resistors - Through Hole 1/8watt 50ohms .05% 10ppm Product overview: PTF5650R000AYR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650R000AYR6 can be used for catalog matching and distributor lookup.
PTF56, 50 Ohm, +/- 0.05% , 10 ppm
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-PTF5650R000AYR6CT-ND | PTF5650R000AYR6 | 53-PTF5650R000AYR6 | 58C0770 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through-Hole Resistor | Ptf56, 50 Ohm, +/0.05% , 10 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |