Vishay Precision Group Ptf56, 50 Ohm, +/0.05% , 15 Ppm Vishay PTF5650R000AXWF

Description
PTF56, 50 Ohm, +/- 0.05% , 15 ppm
Description
PTF56, 50 Ohm, +/- 0.05% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 50 Ohm, +/0.05% , 15 Ppm Vishay - 58C0767 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 50 Ohm, +/0.05% , 15 Ppm Vishay
58C0767
Ptf56, 50 Ohm, +/0.05% , 15 Ppm Vishay 58C0767
PTF56, 50 Ohm, +/- 0.05% , 15 ppm

PTF56, 50 Ohm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0767
Product Name Ptf56, 50 Ohm, +/0.05% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers