Vishay Precision Group Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5650K000FZBF

Description
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5650K000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5650K000FZBF
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5650K000FZBF
Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 50 Kohm, +/1% , 5 Ppm Vishay - 58C0731 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 50 Kohm, +/1% , 5 Ppm Vishay
58C0731
Ptf56, 50 Kohm, +/1% , 5 Ppm Vishay 58C0731
PTF56, 50 kOhm, +/- 1% , 5 ppm

PTF56, 50 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5650K000FZBF 58C0731
Product Name Res Metal Film 50K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 50 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details