Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF5650K000BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF5650K000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF5650K000BZEK
Vishay/DaleMetal Film Resistors - PTF5650K000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm

Supplier's Site
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay - 71M1161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
71M1161
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay 71M1161
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5650K000BZEK 71M1161
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details