Vishay Intertechnology, Inc. Metal Film Resistors - PTF5650K000BZBF

Description
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5650K000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5650K000BZBF
Metal Film Resistors - PTF5650K000BZBF
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm

Supplier's Site
Through-Hole Resistor - 53-PTF5650K000BZBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF5650K000BZBF
Through-Hole Resistor 53-PTF5650K000BZBF
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm Product overview: PTF5650K000BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650K000BZBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 5ppm Product overview: PTF5650K000BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650K000BZBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF5650K000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5650K000BZBF-ND
Through Hole Resistors 541-PTF5650K000BZBF-ND
RES 50 KOHM 0.1% 1/8W AXIAL

RES 50 KOHM 0.1% 1/8W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number PTF5650K000BZBF 53-PTF5650K000BZBF 541-PTF5650K000BZBF-ND
Product Name Metal Film Resistors - Through-Hole Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details