Vishay Intertechnology, Inc. Metal Film Resistors - PTF5650K000BYEB

Description
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5650K000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5650K000BYEB
Metal Film Resistors - PTF5650K000BYEB
Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 50Kohms .1% 10ppm

Supplier's Site
0.125W 8W Resistor - 53-PTF5650K000BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-PTF5650K000BYEB
0.125W 8W Resistor 53-PTF5650K000BYEB
Res Metal Film 50K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Conformal Coated AXL T/R Product overview: PTF5650K000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650K000BYEB can be used for catalog matching and distributor lookup.

Res Metal Film 50K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Conformal Coated AXL T/R Product overview: PTF5650K000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5650K000BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF5650K000BYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5650K000BYEB-ND
Through Hole Resistors 541-PTF5650K000BYEB-ND
50 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

50 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number PTF5650K000BYEB 53-PTF5650K000BYEB 541-PTF5650K000BYEB-ND
Product Name Metal Film Resistors - 0.125W 8W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details