Vishay Precision Group Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay PTF5650K000BYEA

Description
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay - 65K1819 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
65K1819
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay 65K1819
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 28X2496 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
28X2496
Metal Film Resistor, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 28X2496
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.31mm RoHS Compliant: Yes

METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.31mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K1819
Product Name Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 50000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details