Vishay Precision Group Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5650K000BYBF

Description
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5650K000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5650K000BYBF
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5650K000BYBF
Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 34C8583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
34C8583
Resistor, Metal Film, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 34C8583
RESISTOR, METAL FILM, 50KOHM, 125mW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.31mm RoHS Compliant: No

RESISTOR, METAL FILM, 50KOHM, 125mW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5650K000BYBF 34C8583
Product Name Res Metal Film 50K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor, Metal Film, 50Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details