Vishay Precision Group Ptf56, 500 Ohm, +/1% , 10 Ppm Vishay PTF56500R00FYR6

Description
PTF56, 500 Ohm, +/- 1% , 10 ppm
Description
PTF56, 500 Ohm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 500 Ohm, +/1% , 10 Ppm Vishay - 58C0891 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 500 Ohm, +/1% , 10 Ppm Vishay
58C0891
Ptf56, 500 Ohm, +/1% , 10 Ppm Vishay 58C0891
PTF56, 500 Ohm, +/- 1% , 10 ppm

PTF56, 500 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0891
Product Name Ptf56, 500 Ohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details