Vishay Precision Group Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56500R00BZR6

Description
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R - PTF56500R00BZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
PTF56500R00BZR6
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56500R00BZR6
Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 500 Ohm, +/0.1% , 5 Ppm Vishay - 58C0887 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 500 Ohm, +/0.1% , 5 Ppm Vishay
58C0887
Ptf56, 500 Ohm, +/0.1% , 5 Ppm Vishay 58C0887
PTF56, 500 Ohm, +/- 0.1% , 5 ppm

PTF56, 500 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56500R00BZR6 58C0887
Product Name Res Metal Film 500 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R Ptf56, 500 Ohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details