Metal Film Resistors - Through Hole 1/8watt 500ohms .1% 10ppm Product overview: PTF56500R00BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500R00BYEB can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/8watt 500ohms .1% 10ppm
PTF-56 500 .1% T-13 EB E3
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PTF56500R00BYEB | PTF56500R00BYEB | 541-PTF56500R00BYEB-ND |
| Product Name | Through-Hole Resistor | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 500 ohms | 500 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |
| Operating DC Voltage | 300 volts |