Vishay Precision Group Ptf56, 500 Kohm, +/1% , 10 Ppm Vishay PTF56500K00FYBF

Description
PTF56, 500 kOhm, +/- 1% , 10 ppm
Description
PTF56, 500 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 500 Kohm, +/1% , 10 Ppm Vishay - 58C0854 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 500 Kohm, +/1% , 10 Ppm Vishay
58C0854
Ptf56, 500 Kohm, +/1% , 10 Ppm Vishay 58C0854
PTF56, 500 kOhm, +/- 1% , 10 ppm

PTF56, 500 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0854
Product Name Ptf56, 500 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details