Vishay Precision Group Ptf56, 500 Kohm, +/0.5% , 10 Ppm Vishay PTF56500K00DYWF

Description
PTF56, 500 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 500 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 500 Kohm, +/0.5% , 10 Ppm Vishay - 58C0853 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 500 Kohm, +/0.5% , 10 Ppm Vishay
58C0853
Ptf56, 500 Kohm, +/0.5% , 10 Ppm Vishay 58C0853
PTF56, 500 kOhm, +/- 0.5% , 10 ppm

PTF56, 500 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0853
Product Name Ptf56, 500 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers