Vishay Intertechnology, Inc. Through-Hole Resistor PTF56500K00BYEK

Description
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm Product overview: PTF56500K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500K00BYEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm Product overview: PTF56500K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500K00BYEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-PTF56500K00BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56500K00BYEK
Through-Hole Resistor 53-PTF56500K00BYEK
Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm Product overview: PTF56500K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500K00BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm Product overview: PTF56500K00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56500K00BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - PTF56500K00BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56500K00BYEK
Vishay/DaleMetal Film Resistors - PTF56500K00BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 500Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF56500K00BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56500K00BYEK-ND
Through Hole Resistors 541-PTF56500K00BYEK-ND
PTF-56 500K .1% T-13 EK E3

PTF-56 500K .1% T-13 EK E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-PTF56500K00BYEK PTF56500K00BYEK 541-PTF56500K00BYEK-ND
Product Name Through-Hole Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 500000 ohms 500000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details